Brother logo

Brother PJ823 300 x 300 DPI Wired Direct thermal Mobile printer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100015
Info modified on:
25 Mar 2025, 16:15:41
Short summary description Brother PJ823 300 x 300 DPI Wired Direct thermal Mobile printer:

Brother PJ823, Direct thermal, Mobile printer, 300 x 300 DPI, 2D barcode, Barcode, Text, 160 µm, 7.99" (20.3 cm)

Long summary description Brother PJ823 300 x 300 DPI Wired Direct thermal Mobile printer:

Brother PJ823. Print technology: Direct thermal, Type: Mobile printer, Maximum resolution: 300 x 300 DPI. Printing media thickness: 160 µm, Maximum printing width: 7.99" (20.3 cm). Connectivity technology: Wired, USB connector: USB Type-C. Built-in barcodes: 2D, AZTECCODE, Code 128 (A/B/C), Code 93, Code-39 Library, Data Matrix, EAN13, EAN8, GS1..., Internal memory: 256 MB, Flash memory: 64 MB. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.