Brother logo

Brother print server Ethernet LAN

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92287
Info modified on:
27 Feb 2025, 13:27:13
Short summary description Brother print server Ethernet LAN:

Brother Print Server, Japan, Ethernet LAN, TCP/IP, LPR/LPD, POP3, SMTP, NetBIOS, WINS, DHCP, BOOTP, HTTP, SNMP, 2.4" (61 mm), 6.57" (167 mm), 5.91" (150 mm)

Long summary description Brother print server Ethernet LAN:

Brother Print Server. Country of origin: Japan. Network connection type: Ethernet LAN. Supported network protocols: TCP/IP, LPR/LPD, POP3, SMTP, NetBIOS, WINS, DHCP, BOOTP, HTTP, SNMP. Width: 2.4" (61 mm), Depth: 6.57" (167 mm), Height: 5.91" (150 mm). Package weight: 6.07 oz (172 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.