Brother logo

Brother MFC-T4500DW Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127537
Info modified on:
27 Nov 2023, 15:42:36
Short summary description Brother MFC-T4500DW Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:

Brother MFC-T4500DW, Inkjet, Color printing, 1200 x 4800 DPI, A3, Direct printing, Black

Long summary description Brother MFC-T4500DW Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:

Brother MFC-T4500DW. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 4800 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.