Brother logo

Brother MFC-L2700DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
413192
Info modified on:
27 Feb 2025, 13:26:31
Short summary description Brother MFC-L2700DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:

Brother MFC-L2700DW, Laser, Mono printing, 2400 x 600 DPI, A4, Direct printing, Gray

Long summary description Brother MFC-L2700DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:

Brother MFC-L2700DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.