Brother logo

Brother MFC-J6995CDW multifunction printer Inkjet A3 4800 x 1200 DPI 20 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16765
Info modified on:
14 Mar 2024, 19:27:01
Short summary description Brother MFC-J6995CDW multifunction printer Inkjet A3 4800 x 1200 DPI 20 ppm Wi-Fi:

Brother MFC-J6995CDW, Inkjet, Color printing, 4800 x 1200 DPI, A3, Direct printing, White

Long summary description Brother MFC-J6995CDW multifunction printer Inkjet A3 4800 x 1200 DPI 20 ppm Wi-Fi:

Brother MFC-J6995CDW. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 4800 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.