Brother MFC-8480DN, Laser, 1200 x 1200 DPI, Mono copying, Color scanning, A4, Direct printing
Brother MFC-8480DN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing