Brother logo

Brother MFC-7460DN multifunction printer Laser A4 2400 x 600 DPI 26 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163721
Info modified on:
27 Feb 2025, 13:28:55
Short summary description Brother MFC-7460DN multifunction printer Laser A4 2400 x 600 DPI 26 ppm:

Brother MFC-7460DN, Laser, Mono printing, 2400 x 600 DPI, Mono copying, Color scanning, A4

Long summary description Brother MFC-7460DN multifunction printer Laser A4 2400 x 600 DPI 26 ppm:

Brother MFC-7460DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.