Brother logo

Brother MFC-5890CN Inkjet A3 1200 x 6000 DPI 35 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23308
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Brother MFC-5890CN Inkjet A3 1200 x 6000 DPI 35 ppm:

Brother MFC-5890CN, Inkjet, Color printing, 1200 x 6000 DPI, Color copying, A3, Direct printing

Long summary description Brother MFC-5890CN Inkjet A3 1200 x 6000 DPI 35 ppm:

Brother MFC-5890CN. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 6000 DPI, Print speed (color, normal quality, A4/US Letter): 28 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.