Brother logo

Brother MFC-250C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77266
Info modified on:
27 Feb 2025, 13:28:28
Short summary description Brother MFC-250C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm:

Brother MFC-250C, Inkjet, Color printing, 1200 x 6000 DPI, Mono copying, A4, Direct printing

Long summary description Brother MFC-250C multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm:

Brother MFC-250C. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 6000 DPI, Print speed (color, normal quality, A4/US Letter): 22 ppm. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.