Brother logo

Brother MFC-210C + READIRIS PRO 9 A4 1200 x 6000 DPI 20 ppm

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63812
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Brother MFC-210C + READIRIS PRO 9 A4 1200 x 6000 DPI 20 ppm:

Brother MFC-210C + READIRIS PRO 9, Color printing, 1200 x 6000 DPI, Color copying, Color scanning, Color faxing, A4

Long summary description Brother MFC-210C + READIRIS PRO 9 A4 1200 x 6000 DPI 20 ppm:

Brother MFC-210C + READIRIS PRO 9. Printing: Color printing, Maximum resolution: 1200 x 6000 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.