Brother MDS-820W, 8.5 x 32" (215.9 x 812.8 mm), 600 x 600 DPI, 1200 x 1200 DPI, 48 bit, 24 bit, Grayscale, Monochrome
Brother MDS-820W. Maximum scan size: 8.5 x 32" (215.9 x 812.8 mm), Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: Handheld scanner, Product color: White, Display: LCD. Sensor type: CIS, Scan drivers: TWAIN, Compatible memory cards: SD. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Plastic Card, Post Card(JPN), Recycled paper, Maximum scan width: 8.5" (21.6 cm). Standard interfaces: USB 2.0, Wireless LAN