Brother logo

Brother Innovis 10a

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93029
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Brother Innovis 10a:

Brother Innovis 10a, White, Sewing, 1 Step, LCD, Buttons, 220 - 240 V

Long summary description Brother Innovis 10a:

Brother Innovis 10a. Product color: White, Sewing machine functions: Sewing, Buttonhole type: 1 Step. AC input voltage: 220 - 240 V. Width: 16.1" (410 mm), Height: 12.6" (320 mm), Weight: 16.5 lbs (7.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.