Brother logo

Brother HL-L2310D laser printer 2400 x 600 DPI A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
426926
Info modified on:
11 Jun 2025, 09:19:36
Short summary description Brother HL-L2310D laser printer 2400 x 600 DPI A4:

Brother HL-L2310D, Laser, 2400 x 600 DPI, A4, 30 ppm, Duplex printing, Black, Gray

Long summary description Brother HL-L2310D laser printer 2400 x 600 DPI A4:

Brother HL-L2310D. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 15000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LED, Product color: Black, Gray

Reasons to buy
Video
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.