Brother logo

Brother HL-1110E laser printer 2400 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
376814
Info modified on:
27 Feb 2025, 13:26:08
Short summary description Brother HL-1110E laser printer 2400 x 600 DPI A4:

Brother HL-1110E, Laser, 2400 x 600 DPI, A4, 20 ppm, Black, White

Long summary description Brother HL-1110E laser printer 2400 x 600 DPI A4:

Brother HL-1110E. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 9000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product color: Black, White

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.