Brother FLE-7511, Black on green, 72 pc(s), China, Brother, 0.945" (2.4 cm), 2.72" (69 mm)
Brother FLE-7511. Label color: Black on green, Labels per pack: 72 pc(s), Country of origin: China. Tape width: 0.945" (2.4 cm), Width: 2.72" (69 mm), Depth: 1.18" (30 mm). Pallet height: 6.02" (15.3 cm), Number of cartons per pallet: 170 pc(s), Number of layers per pallet: 10 pc(s)