Brother logo

Brother DCP-T420W multifunction printer Inkjet A4 6000 x 1200 DPI 16 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211664
Info modified on:
28 Feb 2025, 20:12:32
Short summary description Brother DCP-T420W multifunction printer Inkjet A4 6000 x 1200 DPI 16 ppm Wi-Fi:

Brother DCP-T420W, Inkjet, Color printing, 6000 x 1200 DPI, A4, Direct printing, Gray

Long summary description Brother DCP-T420W multifunction printer Inkjet A4 6000 x 1200 DPI 16 ppm Wi-Fi:

Brother DCP-T420W. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Color copying, Maximum copy resolution: 1800 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.