Brother logo

Brother DCP-J572DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283098
Info modified on:
28 Feb 2025, 20:13:02
Short summary description Brother DCP-J572DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi:

Brother DCP-J572DW, Inkjet, Color printing, 1200 x 6000 DPI, A4, Direct printing, Black

Long summary description Brother DCP-J572DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi:

Brother DCP-J572DW. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 6000 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.