Brother logo

Brother DCP-J105 multifunction printer Inkjet A4 1200 x 600 DPI 27 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98175
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Brother DCP-J105 multifunction printer Inkjet A4 1200 x 600 DPI 27 ppm Wi-Fi:

Brother DCP-J105, Inkjet, Color printing, 1200 x 600 DPI, Color copying, A4, Black

Long summary description Brother DCP-J105 multifunction printer Inkjet A4 1200 x 600 DPI 27 ppm Wi-Fi:

Brother DCP-J105. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.