Brother logo

Brother DCP-7057E multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25159
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Brother DCP-7057E multifunction printer Laser A4 2400 x 600 DPI 20 ppm:

Brother DCP-7057E, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Gray

Long summary description Brother DCP-7057E multifunction printer Laser A4 2400 x 600 DPI 20 ppm:

Brother DCP-7057E. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.