Brother logo

Brother C251S carbon paper 30 sheets A6

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112123
Info modified on:
17 Mar 2025, 07:04:49
Short summary description Brother C251S carbon paper 30 sheets A6:

Brother C251S, A6, 3.35 x 6.69 x 5.12" (85 x 170 x 130 mm), 1.59 oz (45 g), 30 sheets, 2.33 oz (66 g), 480 pc(s)

Long summary description Brother C251S carbon paper 30 sheets A6:

Brother C251S. Format: A6, Dimensions (WxDxH): 3.35 x 6.69 x 5.12" (85 x 170 x 130 mm), Weight: 1.59 oz (45 g). Media sheets per package: 30 sheets, Package weight: 2.33 oz (66 g). Quantity per pallet: 480 pc(s), Pallet height: 7.28" (18.5 cm), Pallet weight: 12823 lbs (5816.4 kg). Country of origin: Japan

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.