Brother logo

Brother BTAG-L31 label-making tape

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40218
Info modified on:
23 Jun 2025, 13:29:50
Short summary description Brother BTAG-L31 label-making tape:

Brother BTAG-L31, Philippines, 5 year(s), Brother, P-touch PT-N10, PT-N20, PT-N25BT, 0.472" (1.2 cm), 157.5" (4 m)

Long summary description Brother BTAG-L31 label-making tape:

Brother BTAG-L31. Country of origin: Philippines, Spare part retention: 5 year(s), Brand compatibility: Brother. Tape width: 0.472" (1.2 cm), Tape length: 157.5" (4 m), Width: 1.77" (45 mm). Pallet height: 5.75" (14.6 cm), Number of cartons per pallet: 153 pc(s), Number of layers per pallet: 9 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.