Brother logo

Brother BTAG-G31 label-making tape Black on green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37839
Info modified on:
23 Jun 2025, 13:29:50
Short summary description Brother BTAG-G31 label-making tape Black on green:

Brother BTAG-G31, Black on green, Philippines, 5 year(s), Brother, P-touch PT-N10, PT-N20, PT-N25BT, 0.472" (1.2 cm)

Long summary description Brother BTAG-G31 label-making tape Black on green:

Brother BTAG-G31. Label color: Black on green, Country of origin: Philippines, Spare part retention: 5 year(s). Tape width: 0.472" (1.2 cm), Tape length: 157.5" (4 m), Width: 1.77" (45 mm). Pallet height: 5.75" (14.6 cm), Number of cartons per pallet: 153 pc(s), Number of layers per pallet: 9 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.