Brother logo

Brother BTAG-232 label-making tape Red on white

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38650
Info modified on:
23 Jun 2025, 13:29:50
Short summary description Brother BTAG-232 label-making tape Red on white:

Brother BTAG-232, Red on white, Philippines, 5 year(s), Brother, P-touch PT-N10, PT-N20, PT-N25BT, 0.472" (1.2 cm)

Long summary description Brother BTAG-232 label-making tape Red on white:

Brother BTAG-232. Label color: Red on white, Country of origin: Philippines, Spare part retention: 5 year(s). Tape width: 0.472" (1.2 cm), Tape length: 157.5" (4 m), Width: 1.77" (45 mm). Pallet height: 5.75" (14.6 cm), Number of cartons per pallet: 153 pc(s), Number of layers per pallet: 9 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.