Brother logo

Brother BTAG-132 label-making tape Red on transparent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40535
Info modified on:
23 Jun 2025, 13:29:50
Short summary description Brother BTAG-132 label-making tape Red on transparent:

Brother BTAG-132, Red on transparent, Philippines, 5 year(s), Brother, P-touch PT-N10, PT-N20, PT-N25BT, 0.472" (1.2 cm)

Long summary description Brother BTAG-132 label-making tape Red on transparent:

Brother BTAG-132. Label color: Red on transparent, Country of origin: Philippines, Spare part retention: 5 year(s). Tape width: 0.472" (1.2 cm), Tape length: 157.5" (4 m), Width: 1.77" (45 mm). Pallet height: 5.16" (13.1 cm), Number of cartons per pallet: 136 pc(s), Number of layers per pallet: 8 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.