Brother logo

Brother BT5000M ink cartridge Original Extra (Super) High Yield Magenta

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184937
Info modified on:
14 Mar 2024, 18:07:11
Long product name Brother BT5000M ink cartridge Original Extra (Super) High Yield Magenta:

Ultra High Magenta Ink Yield Approx. 5,000 pages

Brother BT5000M ink cartridge Original Extra (Super) High Yield Magenta:

Colour Inkjet Multi-Function Centres
Brother Colour Inkjet MFCs are the perfect technology for your home and office. The range allows you to colour scan, copy, print and fax from one compact unit designed for your use. Eliminating the frustration of having to throw away unused inks, Brother's colour inkjet machines have separate ink cartridges for each colour. All you have to do is replace the empty cartridge - reducing waste and cost.

Quoted yields are extrapolated based on brother original methodology using Test Patterns ISO/IEC 24712

Benefits of Using Genuine Brother Ink Cartridges?
Specially Formulated Ink for Smooth Printing
Brother ink is specially formulated to achieve the right fluidity to flow through critical points of the print head with ease. This ensures a balanced distribution of ink on the page, resulting in a more optimal balance of colours.

Short summary description Brother BT5000M ink cartridge Original Extra (Super) High Yield Magenta:

Brother BT5000M, Extra (Super) High Yield, Magenta, Pigment-based ink, 5000 pages

Long summary description Brother BT5000M ink cartridge Original Extra (Super) High Yield Magenta:

Brother BT5000M. Colour ink type: Pigment-based ink, Cartridge capacity: Extra (Super) High Yield, Color ink page yield: 5000 pages, Printing colors: Magenta

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.