Brita logo

Brita Elemaris Pitcher water filter 2.4 L Black, Transparent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98671
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Brita Elemaris Pitcher water filter 2.4 L Black, Transparent:

Brita Elemaris, Pitcher water filter, 2.4 L, Black, Transparent

Long summary description Brita Elemaris Pitcher water filter 2.4 L Black, Transparent:

Brita Elemaris. Water filter type: Pitcher water filter, Product color: Black, Transparent, Water tank capacity: 2.4 L. Width: 10.5" (267 mm), Depth: 4.29" (109 mm), Height: 10.9" (277 mm). Cartridges quantity: 1 pc(s), Quantity per pack: 1 pc(s). Country of origin: Germany. Case or master carton quantity: 4 pc(s), Case or master carton weight: 10.8 lbs (4.92 kg), Case or master carton dimensions (W x D x H): 21.5 x 9.02 x 11.7" (547 x 229 x 296 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.