Brita logo

Brita Navelia 2.3 l Direct-flow Yellow

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11311
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Brita Navelia 2.3 l Direct-flow Yellow:

Brita Navelia 2.3 l, Direct-flow, Yellow

Long summary description Brita Navelia 2.3 l Direct-flow Yellow:

Brita Navelia 2.3 l. Water filter type: Direct-flow, Product color: Yellow, Filtered water capacity: 1.3 L. Product dimensions (WxHxD): 10.5 x 8.54 x 4.37" (266 x 217 x 111 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.