Braun logo

Braun TS 375 A iron Dry & Steam iron Ceramic soleplate 2200 W Gray, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94018
Info modified on:
09 Jan 2024, 11:24:20
Short summary description Braun TS 375 A iron Dry & Steam iron Ceramic soleplate 2200 W Gray, White:

Braun TS 375 A, Dry & Steam iron, Ceramic soleplate, 78.7" (2 m), 120 g/min, Gray, White, 25 g/min

Long summary description Braun TS 375 A iron Dry & Steam iron Ceramic soleplate 2200 W Gray, White:

Braun TS 375 A. Type: Dry & Steam iron, Soleplate type: Ceramic soleplate, Cord length: 78.7" (2 m). Iron power: 2200 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.