Braun logo

Braun FreeStyle Saphir Textile Protector SI 6590 Steam iron Gray, White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94310
Info modified on:
04 Apr 2019, 05:26:51
Short summary description Braun FreeStyle Saphir Textile Protector SI 6590 Steam iron Gray, White:

Braun FreeStyle Saphir Textile Protector SI 6590, Steam iron, 95 g/min, Gray, White, 1900 W, 0 - 30 g/min

Long summary description Braun FreeStyle Saphir Textile Protector SI 6590 Steam iron Gray, White:

Braun FreeStyle Saphir Textile Protector SI 6590. Type: Steam iron, Steam boost performance: 95 g/min, Product color: Gray, White. Power consumption (typical): 1900 W. Continuous flow: 0 - 30 g/min

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.