Braun logo

Braun Silk-épil 5 5-041 28 tweezers White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
874
Info modified on:
12 Sept 2024, 09:12:10
Short summary description Braun Silk-épil 5 5-041 28 tweezers White:

Braun Silk-épil 5 5-041, White, 28 tweezers, Battery, 100-240 V, 50-60 Hz, Built-in battery

Long summary description Braun Silk-épil 5 5-041 28 tweezers White:

Braun Silk-épil 5 5-041. Product color: White, Number of tweezers: 28 tweezers. Power source: Battery, AC input voltage: 100-240 V, AC input frequency: 50-60 Hz. Country of origin: Germany. Width: 7.09" (180 mm), Depth: 2.56" (65 mm), Height: 7.76" (197 mm). Package width: 10.8" (275 mm), Package depth: 7.48" (190 mm), Package height: 4.45" (113 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.