Braun logo

Braun MQ 775 Patisserie 1.5 L Immersion blender 750 W Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63698
Info modified on:
23 May 2023, 14:52:50
Short summary description Braun MQ 775 Patisserie 1.5 L Immersion blender 750 W Black:

Braun MQ 775 Patisserie, Immersion blender, 1.5 L, 750 W, Black

Long summary description Braun MQ 775 Patisserie 1.5 L Immersion blender 750 W Black:

Braun MQ 775 Patisserie. Type: Immersion blender, Product color: Black. Bowl capacity: 1.5 L, Rotational speed (max): 13300 RPM. Blending bowl material: Plastic, Shaft material: Stainless steel, Blade material: Stainless steel. Power: 750 W. Packaging content: Kneading tool

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.