Braun logo

Braun MQ 525 0.6 L Immersion blender 600 W Gray, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142789
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Braun MQ 525 0.6 L Immersion blender 600 W Gray, White:

Braun MQ 525, Immersion blender, 0.6 L, 600 W, Gray, White

Long summary description Braun MQ 525 0.6 L Immersion blender 600 W Gray, White:

Braun MQ 525. Type: Immersion blender, Product color: Gray, White. Bowl capacity: 0.6 L, Rotational speed (max): 12500 RPM. Blending bowl material: Plastic, Shaft material: Stainless steel, Blade material: Stainless steel. Power: 600 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.