Braun logo

Braun MQ500 Soup Immersion blender 600 W Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134398
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Braun MQ500 Soup Immersion blender 600 W Stainless steel:

Braun MQ500 Soup, Immersion blender, 600 W, Stainless steel

Long summary description Braun MQ500 Soup Immersion blender 600 W Stainless steel:

Braun MQ500 Soup. Type: Immersion blender, Product color: Stainless steel. Rotational speed (max): 12500 RPM. Blending bowl material: Plastic, Shaft material: Stainless steel. Power: 600 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.