Braun MGK3020, Battery, Black
Braun MGK3020. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.827" (2.1 cm), Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Product color: Black. Power source: Battery, Operating time: 40 min, Charging time: 10 h