Braun logo

Braun BNC008 Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59692
Info modified on:
09 Jan 2024, 11:23:56
Short summary description Braun BNC008 Gray:

Braun BNC008, Gray, LCD, 2.24" (57 mm), 0.783" (19.9 mm), 2.24" (57 mm)

Long summary description Braun BNC008 Gray:

Braun BNC008. Product color: Gray. Display type: LCD. Width: 2.24" (57 mm), Height: 0.783" (19.9 mm), Depth: 2.24" (57 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.