Braun logo

Braun JB 5160 BK blender 1.6 L Tabletop blender 1000 W Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85539
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Braun JB 5160 BK blender 1.6 L Tabletop blender 1000 W Black:

Braun JB 5160 BK, Tabletop blender, 1.6 L, Pulse function, Ice crushing, 43.3" (1.1 m), 1000 W

Long summary description Braun JB 5160 BK blender 1.6 L Tabletop blender 1000 W Black:

Braun JB 5160 BK. Type: Tabletop blender, Product color: Black, Cord length: 43.3" (1.1 m). Bowl capacity: 1.6 L. Blending bowl material: Glass. Power: 1000 W. Width: 6.5" (165 mm), Depth: 7.87" (200 mm), Height: 16.3" (415 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.