Braun Multiquick 7 juicer J 700, Centrifugal juicer, Stainless steel, 2 L, 1.25 L, 2.95" (7.5 cm), Stainless steel
Braun Multiquick 7 juicer J 700. Product type: Centrifugal juicer, Product color: Stainless steel, Pulp container capacity: 2 L. Housing material: Stainless steel. Power: 1000 W. Width: 10.6" (270 mm), Depth: 15" (380 mm), Height: 20.1" (510 mm). Package width: 20.1" (510 mm), Package depth: 15" (380 mm), Package weight: 14.3 lbs (6.48 kg)