Braun logo

Braun IS 1013 GR 2200 W 1.5 L Green, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97084
Info modified on:
20 Aug 2024, 11:10:20
Short summary description Braun IS 1013 GR 2200 W 1.5 L Green, White:

Braun IS 1013 GR, 2200 W, 350 g/min, 6 bar, 1.5 L, 120 g/min, Green, White

Long summary description Braun IS 1013 GR 2200 W 1.5 L Green, White:

Braun IS 1013 GR. Iron power: 2200 W, Steam boost performance: 350 g/min, Maximum steam pressure: 6 bar. Cord length: 61.4" (1.56 m)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.