Braun logo

Braun CareStyle 3 IS 3022 2 L Eloxal soleplate Green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117301
Info modified on:
09 Jan 2024, 11:23:46
Short summary description Braun CareStyle 3 IS 3022 2 L Eloxal soleplate Green:

Braun CareStyle 3 IS 3022, 330 g/min, Eloxal soleplate, 5.5 bar, 2 L, 120 g/min, Green

Long summary description Braun CareStyle 3 IS 3022 2 L Eloxal soleplate Green:

Braun CareStyle 3 IS 3022. Steam boost performance: 330 g/min, Soleplate type: Eloxal soleplate, Maximum steam pressure: 5.5 bar. Cord length: 70.9" (1.8 m). Width: 14.2" (360 mm), Depth: 11" (280 mm), Height: 7.09" (180 mm). Power: 2400 W. Package width: 17.3" (440 mm), Package depth: 11" (280 mm), Package height: 15" (380 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.