Braun logo

Braun IB 3001 BK 48 x 15.7" (1220 x 400 mm)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139959
Info modified on:
09 Jan 2024, 11:23:41
Short summary description Braun IB 3001 BK 48 x 15.7" (1220 x 400 mm):

Braun IB 3001 BK, Cotton, Black, Gray, 48 x 15.7" (1220 x 400 mm), 17.3 x 11" (440 x 280 mm), 30.5" (77.5 cm)

Long summary description Braun IB 3001 BK 48 x 15.7" (1220 x 400 mm):

Braun IB 3001 BK. Cover material: Cotton, Product color: Black, Cover color: Gray. Board size (W x D): 48 x 15.7" (1220 x 400 mm), Iron plate dimensions (WxD): 17.3 x 11" (440 x 280 mm), Height (min): 30.5" (77.5 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.