Braun logo

Braun MULTIMAG SlideScan 6000 Film/slide scanner 5000 x 5000 DPI White

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49877
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Braun MULTIMAG SlideScan 6000 Film/slide scanner 5000 x 5000 DPI White:

Braun MULTIMAG SlideScan 6000, 1.46 x 1.46" (37 x 37 mm), 5000 x 5000 DPI, 48 bit, Film/slide scanner, White, CCD

Long summary description Braun MULTIMAG SlideScan 6000 Film/slide scanner 5000 x 5000 DPI White:

Braun MULTIMAG SlideScan 6000. Maximum scan size: 1.46 x 1.46" (37 x 37 mm), Optical scanning resolution: 5000 x 5000 DPI, Input color depth: 48 bit. Scanner type: Film/slide scanner, Product color: White. Sensor type: CCD, Daily duty cycle (max): 100 pages, Button functions: Forward. Standard interfaces: USB 2.0. Power supply type: USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.