Braun logo

Braun MULTIMAG SlideScan 4000 Flatbed scanner

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74897
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Braun MULTIMAG SlideScan 4000 Flatbed scanner:

Braun MULTIMAG SlideScan 4000, 14.8 x 14.8" (375 x 375 mm), 48 bit, Flatbed scanner, CCD, USB 2.0, 4.92" (125 mm)

Long summary description Braun MULTIMAG SlideScan 4000 Flatbed scanner:

Braun MULTIMAG SlideScan 4000. Maximum scan size: 14.8 x 14.8" (375 x 375 mm), Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Width: 4.92" (125 mm), Depth: 11.4" (290 mm), Height: 11.8" (300 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.