Braun logo

Braun DigiFrame 7700 digital photo frame 7"

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76034
Info modified on:
04 Apr 2019, 12:23:33
Short summary description Braun DigiFrame 7700 digital photo frame 7":

Braun DigiFrame 7700, 7", 480 x 234 pixels, 16:9, JPG, AVI, MPEG, MP3

Long summary description Braun DigiFrame 7700 digital photo frame 7":

Braun DigiFrame 7700. Display diagonal: 7", Display resolution: 480 x 234 pixels, Aspect ratio: 16:9. Image formats supported: JPG, Video formats supported: AVI, MPEG, Audio formats supported: MP3. Internal memory: 16 MB, Compatible memory cards: Memory Stick (MS), MMC, SD. Interface: USB 2.0. Speaker power: 4 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.