Braun logo

Braun BP6200 Upper arm Automatic 2 user(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288076
Info modified on:
30 Sept 2022, 13:42:52
Short summary description Braun BP6200 Upper arm Automatic 2 user(s):

Braun BP6200, Upper arm, Automatic, LCD, 2 user(s), AA, 1 pc(s)

Long summary description Braun BP6200 Upper arm Automatic 2 user(s):

Braun BP6200. Placement supported: Upper arm, Type: Automatic, Display type: LCD. Battery type: AA. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.