Braun logo

Braun BNC009-RC Digital alarm clock White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24658
Info modified on:
03 Oct 2022, 15:28:19
Short summary description Braun BNC009-RC Digital alarm clock White:

Braun BNC009-RC, Digital alarm clock, White, LCD, Battery, 2.95" (75 mm), 2.95" (75 mm)

Long summary description Braun BNC009-RC Digital alarm clock White:

Braun BNC009-RC. Type: Digital alarm clock, Product color: White. Display type: LCD. Power source: Battery. Width: 2.95" (75 mm), Height: 2.95" (75 mm), Depth: 1.78" (45.2 mm). Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.