Braun logo

Braun BN0106 Wrist watch Electronic Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80962
Info modified on:
09 Jan 2024, 11:23:27
Short summary description Braun BN0106 Wrist watch Electronic Black:

Braun BN0106, Waterproof, Electronic

Long summary description Braun BN0106 Wrist watch Electronic Black:

Braun BN0106. Watch case material: Stainless steel, Housing color: Black, Band material: Rubber. Width: 1.44" (36.7 mm), Depth: 0.398" (10.1 mm), Height: 1.65" (41.8 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.