Braun logo

Braun BN0032 Wrist watch Male Quartz Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55275
Info modified on:
25 Jan 2021, 12:24:57
Short summary description Braun BN0032 Wrist watch Male Quartz Black:

Braun BN0032, Waterproof, Quartz

Long summary description Braun BN0032 Wrist watch Male Quartz Black:

Braun BN0032. Gender: Male, Watch case material: Stainless steel, Housing color: Black. Case diameter: 1.57" (4 cm), Case thickness: 0.315" (8 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.