Braun logo

Braun BC08 Digital alarm clock Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11631
Info modified on:
28 Jan 2025, 11:18:46
Short summary description Braun BC08 Digital alarm clock Black:

Braun BC08, Digital alarm clock, Square, Black, 12/24h, LCD, Battery

Long summary description Braun BC08 Digital alarm clock Black:

Braun BC08. Type: Digital alarm clock, Shape: Square, Product color: Black. Display type: LCD. Power source: Battery, Battery type: AAA. Width: 2.26" (57.5 mm), Height: 2.26" (57.5 mm), Depth: 0.787" (20 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.