Braun logo

Braun Series 6 60-R1200s Foil shaver Trimmer Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32855
Info modified on:
15 Jan 2024, 17:07:55
Short summary description Braun Series 6 60-R1200s Foil shaver Trimmer Red:

Braun Series 6 60-R1200s, Foil shaver, Red, Senso Flex, Stainless steel, Buttons, LED

Long summary description Braun Series 6 60-R1200s Foil shaver Trimmer Red:

Braun Series 6 60-R1200s. Shaver system: Foil shaver, Product color: Red, Shaving system technologies: Senso Flex. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 12.8 oz (364 g), Battery weight: 0.656 oz (18.6 g). Package width: 2.64" (67 mm), Package depth: 5.39" (137 mm), Package height: 9.92" (252 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.