Braun Silk-épil 3 3-321, Pink, White, 20 tweezers, 100 - 240 V, Box, 2.56" (65 mm), 7.09" (180 mm)
Braun Silk-épil 3 3-321. Product color: Pink, White, Number of tweezers: 20 tweezers. AC input voltage: 100 - 240 V. Package type: Box, Package width: 2.56" (65 mm), Package depth: 7.09" (180 mm). Quantity per pack: 1 pc(s), Master (outer) case width: 7.4" (188 mm), Master (outer) case length: 16" (406 mm)